MPSB 130/30 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
MPSB 130/30
Description
Contact Form/Style: (B) Normally Closed
Switching Voltage: 100 Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 8.0mm Min. (0.315in)
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Leadwire Length: 300mm (11.811in)
Rated to withstand 105° C Temperature
Description
Contact Form/Style: (B) Normally Closed
Switching Voltage: 100 Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 8.0mm Min. (0.315in)
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Leadwire Length: 300mm (11.811in)
Rated to withstand 105° C Temperature
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
MPSB 130/30
Contact Form/Style: (B) Normally Closed
Switching Voltage: 100 Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 8.0mm Min. (0.315in)
Size: Length: 23.0mm (0.906in)
Height: 6.0mm (0.236in)
Width: 14.0mm (0.551in)
Leadwire Length: 300mm (11.811in)
Rated to withstand 105° C Temperature
- Contact Form/Style: (B) Normally Closed
- Switching Voltage: 100 Vac Max.
- Switching Current: 0.5A Max.
- Switching Capacity: 10.0VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 8.0mm Min. (0.315in)
- Size: Length: 23.0mm (0.906in)
- Height: 6.0mm (0.236in)
- Width: 14.0mm (0.551in)
- Leadwire Length: 300mm (11.811in)
- Rated to withstand 105° C Temperature
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MPSB 130/30 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
|
Operation Distance
|
0.3150 inch (8 mm)
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Power Requirements
DC Powered
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Ring
Operation Distance
2.48 inch (63 mm)
View Details