Comus International Proximity Sensors, Magnetic / Reed Proximity Switches MPS4452S

Description
Contact Form / Style: (A) Normally Open Switching Voltage: 1500 Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 10.0mm Min. (0.394in) Size: Length: 20.0mm (0.787in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300mm (11.811in)
Datasheet
Description
Contact Form / Style: (A) Normally Open Switching Voltage: 1500 Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 10.0mm Min. (0.394in) Size: Length: 20.0mm (0.787in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300mm (11.811in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - MPS4452S - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
MPS4452S
Proximity Sensors, Magnetic / Reed Proximity Switches MPS4452S
Contact Form / Style: (A) Normally Open Switching Voltage: 1500 Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 10.0mm Min. (0.394in) Size: Length: 20.0mm (0.787in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300mm (11.811in)
  • Contact Form / Style: (A) Normally Open
  • Switching Voltage: 1500 Vac
  • Switching Current: 0.5A
  • Switching Capacity: 10.0VA Max.
  • Contact Resistance: 150 mOhms Max.
  • Switching Distance: 10.0mm Min. (0.394in)

Size:

  • Length: 20.0mm (0.787in)
  • Height: 6.0mm (0.236in)
  • Width: 14.0mm (0.551in)
  • Leadwire Length: 300mm (11.811in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number MPS4452S
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1642LK-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3251 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details