MPS4432U -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
MPS4432U
Description
Contact Resistance: 200 mOhms
Switching Voltage: 30 Vac
Switching Current: 0.20A
Switching Distance: 10mm
Size: Length: 30.0mm (1.18in) Diameter: 8.0mm (.32in)
Changeover Switch
Description
Contact Resistance: 200 mOhms
Switching Voltage: 30 Vac
Switching Current: 0.20A
Switching Distance: 10mm
Size: Length: 30.0mm (1.18in) Diameter: 8.0mm (.32in)
Changeover Switch
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
MPS4432U
Contact Resistance: 200 mOhms
Switching Voltage: 30 Vac
Switching Current: 0.20A
Switching Distance: 10mm
Size: Length: 30.0mm (1.18in) Diameter: 8.0mm (.32in)
Changeover Switch
- Contact Resistance: 200 mOhms
- Switching Voltage: 30 Vac
- Switching Current: 0.20A
- Switching Distance: 10mm
- Size: Length: 30.0mm (1.18in) Diameter: 8.0mm (.32in)
- Changeover Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MPS4432U |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Photoelectric Sensors
View Details
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular; Other; Block
Operation Distance
0.7874 to 13.78 inch (20 to 350 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details