MCS-136 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-136
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 32 & 38mm
Size: Length: 50mm (1.97in)
Height: 17mm (0.67in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 32 & 38mm
Size: Length: 50mm (1.97in)
Height: 17mm (0.67in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-136
Switching Voltage: 100 Vac Max
Switching Current: 0.4A Max
Switching Capacity: 7.5VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 32 & 38mm
Size: Length: 50mm (1.97in)
Height: 17mm (0.67in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100 Vac Max
- Switching Current: 0.4A Max
- Switching Capacity: 7.5VA Max
- Contact Resistance: 150 mOhms Max
- Switching Distance: 32 & 38mm
- Size: Length: 50mm (1.97in)
- Height: 17mm (0.67in)
- Leadwire Length: 450mm (18in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-136 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
1.26 to 1.5 inch (32 to 38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
1.57 inch (40 mm)
View Details
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular; Other; Block
Operation Distance
0.1575 to 7.09 inch (4 to 180 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-4 to 158 F (-20 to 70 C)
Electrical Output
Current; Switched / Alarm
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details