MCS-132 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-132
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 25 & 30mm
Size: Length: 48 mm (1.89in)
Height: 14.8mm (0.58in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 25 & 30mm
Size: Length: 48 mm (1.89in)
Height: 14.8mm (0.58in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-132
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 25 & 30mm
Size: Length: 48 mm (1.89in)
Height: 14.8mm (0.58in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100 Vac Max
- Switching Current: 0.5A Max
- Switching Capacity: 10.0VA Max
- Contact Resistance: 150 mOhms Max
- Switching Distance: 25 & 30mm
- Size: Length: 48 mm (1.89in)
- Height: 14.8mm (0.58in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-132 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.9843 to 1.18 inch (25 to 30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1181 inch (3 mm)
View Details
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
1.08 inch (27.5 mm)
View Details