MCS-129 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-129
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 24 & 25mm
Size: Length: 50 mm (1.97in)
Height: 9.5mm (0.37in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 24 & 25mm
Size: Length: 50 mm (1.97in)
Height: 9.5mm (0.37in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-129
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 24 & 25mm
Size: Length: 50 mm (1.97in)
Height: 9.5mm (0.37in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100 Vac Max
- Switching Current: 0.5A Max
- Switching Capacity: 10.0VA Max
- Contact Resistance: 150 mOhms Max
- Switching Distance: 24 & 25mm
- Size: Length: 50 mm (1.97in)
- Height: 9.5mm (0.37in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-129 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.9449 to 0.9843 inch (24 to 25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Ring
Operation Distance
1.18 inch (30 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.7874 to 1.57 inch (20 to 40 mm)
View Details