MCS-126 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-126
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 23 & 24mm
Size: Length: 38 mm (1.49in)
Height: 9.4mm (0.37in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 23 & 24mm
Size: Length: 38 mm (1.49in)
Height: 9.4mm (0.37in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-126
Switching Voltage: 100 Vac Max
Switching Current: 0.5A Max
Switching Capacity: 10.0VA Max
Contact Resistance: 150 mOhms Max
Switching Distance: 23 & 24mm
Size: Length: 38 mm (1.49in)
Height: 9.4mm (0.37in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100 Vac Max
- Switching Current: 0.5A Max
- Switching Capacity: 10.0VA Max
- Contact Resistance: 150 mOhms Max
- Switching Distance: 23 & 24mm
- Size: Length: 38 mm (1.49in)
- Height: 9.4mm (0.37in)
- Leadwire Length: 450mm (18in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-126 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.9055 to 0.9449 inch (23 to 24 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
1.18 inch (30 mm)
Switching Frequency
0.2500 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular; Other; Rectangular
Power Requirements
DC Powered
View Details