MCS-109 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-109
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 19mm, 25mm
Size: Length: 26mm (1.02in)
Height: 9.2mm (0.36in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 19mm, 25mm
Size: Length: 26mm (1.02in)
Height: 9.2mm (0.36in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-109
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 19mm, 25mm
Size: Length: 26mm (1.02in)
Height: 9.2mm (0.36in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100Vac Max.
- Switching Current: 0.5A Max.
- Switching Capacity: 10.0VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 19mm, 25mm
- Size: Length: 26mm (1.02in)
- Height: 9.2mm (0.36in)
- Leadwire Length: 450mm (18in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-109 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.7480 to 0.9843 inch (19 to 25 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0315 inch (0.8000 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.9843 inch (25 mm)
View Details