MCS-101 -- PROXIMITY SENSORS, ALARM & SECURITY SWITCHES
Comus International
Proximity Sensors, Alarm & Security Switches
MCS-101
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 16mm, 19mm, 20mm, 25mm, 28mm, 32mm
Size: Length: 19.0mm (0.74in)
Height: 9.5mm (0.37in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 16mm, 19mm, 20mm, 25mm, 28mm, 32mm
Size: Length: 19.0mm (0.74in)
Height: 9.5mm (0.37in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-101
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 10.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 16mm, 19mm, 20mm, 25mm, 28mm, 32mm
Size: Length: 19.0mm (0.74in)
Height: 9.5mm (0.37in)
Leadwire Length: 450mm (18in)
Normally Open Switch or Normally Closed
- Switching Voltage: 100Vac Max.
- Switching Current: 0.5A Max.
- Switching Capacity: 10.0VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 16mm, 19mm, 20mm, 25mm, 28mm, 32mm
- Size: Length: 19.0mm (0.74in)
- Height: 9.5mm (0.37in)
- Leadwire Length: 450mm (18in)
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MCS-101 |
|
Product Name
|
Proximity Sensors, Alarm & Security Switches |
|
Operation Distance
|
0.6299 to 1.26 inch (16 to 32 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
1.89 inch (48 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details