Comus International Proximity Sensors, Magnetic / Reed Proximity Switches LMSC 130/30

Description
Contact Form / Style: (C) Change-Over Switching Voltage: 100Vac Max. Switching Current: 0.50A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm Min. (0.197in) Size: Length: 23.0mm (0.906in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300mm (11.811in)
Datasheet
Description
Contact Form / Style: (C) Change-Over Switching Voltage: 100Vac Max. Switching Current: 0.50A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm Min. (0.197in) Size: Length: 23.0mm (0.906in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300mm (11.811in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - LMSC 130/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
LMSC 130/30
Proximity Sensors, Magnetic / Reed Proximity Switches LMSC 130/30
Contact Form / Style: (C) Change-Over Switching Voltage: 100Vac Max. Switching Current: 0.50A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm Min. (0.197in) Size: Length: 23.0mm (0.906in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300mm (11.811in)
  • Contact Form / Style: (C) Change-Over
  • Switching Voltage: 100Vac Max.
  • Switching Current: 0.50A Max.
  • Switching Capacity: 5.0VA Max.
  • Contact Resistance: 150 mOhms Max.
  • Switching Distance: 5.0mm Min. (0.197in)
  • Size: Length: 23.0mm (0.906in)
  • Height: 6.0mm (0.236in)
  • Width: 14.0mm (0.551in)
  • Leadwire Length: 300mm (11.811in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number LMSC 130/30
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1242ELHLT-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3162 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details