Comus International Proximity Sensors, Magnetic / Reed Proximity Switches LMSA 240/30

Description
Contact Form / Style: (A) Normally Open Switching Voltage: 240 Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm Min. (0.197in) Size: Length: 23.0mm (0.906in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300mm (11.811in)
Datasheet
Description
Contact Form / Style: (A) Normally Open Switching Voltage: 240 Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm Min. (0.197in) Size: Length: 23.0mm (0.906in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300mm (11.811in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - LMSA 240/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
LMSA 240/30
Proximity Sensors, Magnetic / Reed Proximity Switches LMSA 240/30
Contact Form / Style: (A) Normally Open Switching Voltage: 240 Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm Min. (0.197in) Size: Length: 23.0mm (0.906in) Height: 6.0mm (0.236in) Width: 14.0mm (0.551in) Leadwire Length: 300mm (11.811in)
  • Contact Form / Style: (A) Normally Open
  • Switching Voltage: 240 Vac
  • Switching Current: 0.5A
  • Switching Capacity: 10.0VA Max.
  • Contact Resistance: 150 mOhms Max.
  • Switching Distance: 5.0mm Min. (0.197in)
  • Size: Length: 23.0mm (0.906in)
  • Height: 6.0mm (0.236in)
  • Width: 14.0mm (0.551in)
  • Leadwire Length: 300mm (11.811in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number LMSA 240/30
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1142LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3471 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Cylindrical Sensors - 9982-2300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers