Comus International Speakers G3SB001

Description
16 Ohms General Purpose Speaker Top Square
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1835-G3SB001-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker Top Square

16 Ohms General Purpose Speaker Top Square

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 1835-G3SB001-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 2603-CS32-01W130-10-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1300 Hz
Weight 14.50 g (0.51 oz)
View Details