Comus International Proximity Switch; Sensing Range Max Comus (Assemtech) CTI 302.

Description
PROXIMITY SWITCH; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:200mohm; External RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SWITCH; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:200mohm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch; Sensing Range Max Comus (Assemtech) - 68C9146 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch; Sensing Range Max Comus (Assemtech)
68C9146
Proximity Switch; Sensing Range Max Comus (Assemtech) 68C9146
PROXIMITY SWITCH; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:200mohm; External RoHS Compliant: Yes

PROXIMITY SWITCH; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:200mohm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 68C9146
Product Name Proximity Switch; Sensing Range Max Comus (Assemtech)
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3287 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details