Comus International Reed Relays 3572-1220-053

Description
RELAY REED DIP DPST .5A 5V W/DIO
Request a Quote Datasheet
Description
RELAY REED DIP DPST .5A 5V W/DIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 1835-1093-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
1835-1093-ND
Reed Relays 1835-1093-ND
RELAY REED DIP DPST .5A 5V W/DIO

RELAY REED DIP DPST .5A 5V W/DIO

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
3572-1220-053
Relays - Reed Relays 3572-1220-053
RELAY REED DIP DPST .5A 5V W/DIO

RELAY REED DIP DPST .5A 5V W/DIO

Supplier's Site
Reed Relay, Dpst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus - 55Y8167 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus
55Y8167
Reed Relay, Dpst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus 55Y8167
REED RELAY, DPST-NO, 5VDC, 0.5A, TH; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:3572.1220 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:500mA; Switching Voltage Max:150VDC

REED RELAY, DPST-NO, 5VDC, 0.5A, TH; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Product Range:3572.1220 Series; Relay Mounting:Through Hole; Coil Resistance:140ohm; Switching Current Max:500mA; Switching Voltage Max:150VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 1835-1093-ND 3572-1220-053 55Y8167
Product Name Reed Relays Relays - Reed Relays Reed Relay, Dpst-No, 5Vdc, 0.5A, Th; Contact Configuration Comus
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR121B05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details