Comus International Relays, High Voltage Relays 3350 Series

Description
Contact Form: 1 Normally Open / 1 Normally Closed Switching Voltage: 7500 VDV(peak)/VAC Max. Switching Capacity: 200W Max. Switching Current: 3.0A Max. Nominal Coil Voltage: 5, 12, 24 VDC
Description
Contact Form: 1 Normally Open / 1 Normally Closed Switching Voltage: 7500 VDV(peak)/VAC Max. Switching Capacity: 200W Max. Switching Current: 3.0A Max. Nominal Coil Voltage: 5, 12, 24 VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The 3350 Series are high voltage reed relays designed for switching applications up to 7,500 VDC with a dielectric strength of up to 10,000 VDC and a carry current of up to 5 A. The relays are available in 1 Form A or 1 Form B contact configurations and support a maximum switching capacity of 200 W. The coil operates at nominal voltages of 5, 12, or 24 VDC, with a maximum operating voltage of 6.5, 15, or 30 VDC respectively. The package has dimensions of 3.00 inches by 0.81 inches (76.2 mm by 20.57 mm) and includes four through-hole pins. The operating temperature range is -20°C to +85°C, with a typical operate and release time of 3.0 ms. The relays are RoHS compliant and compatible with SAC or eutectic soldering processes.

Datasheet Summary
Powered by GS/AI

The 3350 Series are high voltage reed relays designed for switching applications up to 7,500 VDC with a dielectric strength of up to 10,000 VDC and a carry current of up to 5 A. The relays are available in 1 Form A or 1 Form B contact configurations and support a maximum switching capacity of 200 W. The coil operates at nominal voltages of 5, 12, or 24 VDC, with a maximum operating voltage of 6.5, 15, or 30 VDC respectively. The package has dimensions of 3.00 inches by 0.81 inches (76.2 mm by 20.57 mm) and includes four through-hole pins. The operating temperature range is -20°C to +85°C, with a typical operate and release time of 3.0 ms. The relays are RoHS compliant and compatible with SAC or eutectic soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Relays, High Voltage Relays - 3350 Series - Comus International
Clifton, NJ, USA
Relays, High Voltage Relays
3350 Series
Relays, High Voltage Relays 3350 Series
Contact Form: 1 Normally Open / 1 Normally Closed Switching Voltage: 7500 VDV(peak)/VAC Max. Switching Capacity: 200W Max. Switching Current: 3.0A Max. Nominal Coil Voltage: 5, 12, 24 VDC
  • Contact Form: 1 Normally Open / 1 Normally Closed
  • Switching Voltage: 7500 VDV(peak)/VAC Max.
  • Switching Capacity: 200W Max.
  • Switching Current: 3.0A Max.
  • Nominal Coil Voltage: 5, 12, 24 VDC
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category High Voltage Relays
Product Number 3350 Series
Product Name Relays, High Voltage Relays
DC Coil Voltage 5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 6838741 - RS Components, Ltd.
Aratas America LLC
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details