Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE TIES
COMPUTER NETWORK ACCESSORIES, INC.
89-880 -- 8" BLACK CABLE TIES - 100PCS.
Computer Network Accessories, Inc.
8" Black Cable Ties - 100pcs.
89-880
Description
8" cable ties; Black. 100pcs. per package.
Computer Network Accessories, Inc.
Done
Description
8" cable ties; Black. 100pcs. per package.
Suppliers
Company
Product
Description
Supplier Links
Computer Network Accessories, Inc.
Dayton, OH, USA
8" Black Cable Ties - 100pcs.
89-880
8" Black Cable Ties - 100pcs.
89-880
8" cable ties; Black. 100pcs. per package.
8" cable ties; Black. 100pcs. per package.
Supplier's Site
Technical Specifications
Computer Network Accessories, Inc.
Product Category
Cable Ties
Product Number
89-880
Product Name
8" Black Cable Ties - 100pcs.
Unlock Full Specs
to access all available technical data
Similar Products
PennEngineering®
Cable Tie with Stainless Steel Locking Device
Heyco® Nytyes®
Specs
Color
Natural and Black
Length
3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
TE Connectivity
Cable Ties
3-2530591-7
Specs
Material
Nylon 6.6
Length
7.87 inch (200 mm)
View Details
2
suppliers
Caplugs
Cable Ties
CAB-B14S0M.
View Details
Kuriyama of America, Inc.
Hose Safety Cable Style WS for Hose-to-Tool Service WS Series
WS-2
View Details