Computer Network Accessories, Inc. Assorted Cable Tie Set in Plastic Can, 300pcs. 603467

Description
Assorted cable tie set in plastic can; 300pcs. 0.1" x 3.9": (25) each of Green, Yellow, Black, Red and transparent 0.138" x 7.9": (50) each of Red, Blue and transparent Material: Polyamide (Nylon 6.6) as specified in MIL-S-23190 self-extinguishing Temperature: -40 degrees F to 230 degrees F
Description
Assorted cable tie set in plastic can; 300pcs. 0.1" x 3.9": (25) each of Green, Yellow, Black, Red and transparent 0.138" x 7.9": (50) each of Red, Blue and transparent Material: Polyamide (Nylon 6.6) as specified in MIL-S-23190 self-extinguishing Temperature: -40 degrees F to 230 degrees F

Suppliers

Company
Product
Description
Supplier Links
Assorted Cable Tie Set in Plastic Can, 300pcs. - 603467 - Computer Network Accessories, Inc.
Dayton, OH, USA
Assorted Cable Tie Set in Plastic Can, 300pcs.
603467
Assorted Cable Tie Set in Plastic Can, 300pcs. 603467
Assorted cable tie set in plastic can; 300pcs. 0.1" x 3.9": (25) each of Green, Yellow, Black, Red and transparent 0.138" x 7.9": (50) each of Red, Blue and transparent Material: Polyamide (Nylon 6.6) as specified in MIL-S-23190 self-extinguishing Temperature: -40 degrees F to 230 degrees F

Assorted cable tie set in plastic can; 300pcs.

  • 0.1" x 3.9": (25) each of Green, Yellow, Black, Red and transparent
  • 0.138" x 7.9": (50) each of Red, Blue and transparent
  • Material: Polyamide (Nylon 6.6) as specified in MIL-S-23190 self-extinguishing
  • Temperature: -40 degrees F to 230 degrees F
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Cable Ties
Product Number 603467
Product Name Assorted Cable Tie Set in Plastic Can, 300pcs.
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details