Computer Network Accessories, Inc. 15' Male to Male Net Jacket HDMI Cable 181253

Description
15' Gold plated male to male HDMI cable with net jacket. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 28 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty
Description
15' Gold plated male to male HDMI cable with net jacket. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 28 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
15' Male to Male Net Jacket HDMI Cable - 181253 - Computer Network Accessories, Inc.
Dayton, OH, USA
15' Male to Male Net Jacket HDMI Cable
181253
15' Male to Male Net Jacket HDMI Cable 181253
15' Gold plated male to male HDMI cable with net jacket. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector. High-speed HDMI with ethernet 28 AWG, OD 7.3mm HDMI v1.4 specification compliant, and backward compatible to all pervious versions Category 2 certified Full 1080p resolution Standard 19 pin connection Gold plated connecting pins and ground connections RoHS compliant Lifetime warranty

15' Gold plated male to male HDMI cable with net jacket. Connects cable boxes, satellite boxes, gaming systems, DVD players and any device that has an HDMI output to another HDMI device, such as an HDTV or projector.

  • High-speed HDMI with ethernet
  • 28 AWG, OD 7.3mm
  • HDMI v1.4 specification compliant, and backward compatible to all pervious versions
  • Category 2 certified
  • Full 1080p resolution
  • Standard 19 pin connection
  • Gold plated connecting pins and ground connections
  • RoHS compliant
  • Lifetime warranty
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category HDMI Cables
Product Number 181253
Product Name 15' Male to Male Net Jacket HDMI Cable
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1954901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Hdmi
Gender Male-Male
Cable Length 16.4 ft (50 dm)
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length - 1730006-30M - Qualtek Electronics Corp.
Specs
Connector Type HDMI A Male
Cable Length 98.43 ft (300 dm)
View Details
3 suppliers