Computer Network Accessories, Inc. Gigabit SC-MM Media Converter, 1310nm 0.55Km 102517

Description
Gigabit SC-MM media converter; 1310nm 0.55Km. Converts 1000Base-SX fiber to 1000Base-T Copper media, and vice versa. Designed for use with multi-mode fiber cable utilizing the SC type connector. Transmits at extended fiber optic distances utilizing multi-mode fiber up to 0.55Km IEEE 802.3ab/1000Base-T and IEEE 802.3z/1000Base-SX compliant Supports shortwave (SX) laser specification at a full wire speed forwarding rate 850nm data transmitting and receiving Front panel LED status indication
Description
Gigabit SC-MM media converter; 1310nm 0.55Km. Converts 1000Base-SX fiber to 1000Base-T Copper media, and vice versa. Designed for use with multi-mode fiber cable utilizing the SC type connector. Transmits at extended fiber optic distances utilizing multi-mode fiber up to 0.55Km IEEE 802.3ab/1000Base-T and IEEE 802.3z/1000Base-SX compliant Supports shortwave (SX) laser specification at a full wire speed forwarding rate 850nm data transmitting and receiving Front panel LED status indication

Suppliers

Company
Product
Description
Supplier Links
Gigabit SC-MM Media Converter, 1310nm 0.55Km - 102517 - Computer Network Accessories, Inc.
Dayton, OH, USA
Gigabit SC-MM Media Converter, 1310nm 0.55Km
102517
Gigabit SC-MM Media Converter, 1310nm 0.55Km 102517
Gigabit SC-MM media converter; 1310nm 0.55Km. Converts 1000Base-SX fiber to 1000Base-T Copper media, and vice versa. Designed for use with multi-mode fiber cable utilizing the SC type connector. Transmits at extended fiber optic distances utilizing multi-mode fiber up to 0.55Km IEEE 802.3ab/1000Base-T and IEEE 802.3z/1000Base-SX compliant Supports shortwave (SX) laser specification at a full wire speed forwarding rate 850nm data transmitting and receiving Front panel LED status indication

Gigabit SC-MM media converter; 1310nm 0.55Km. Converts 1000Base-SX fiber to 1000Base-T Copper media, and vice versa. Designed for use with multi-mode fiber cable utilizing the SC type connector.

  • Transmits at extended fiber optic distances utilizing multi-mode fiber up to 0.55Km
  • IEEE 802.3ab/1000Base-T and IEEE 802.3z/1000Base-SX compliant
  • Supports shortwave (SX) laser specification at a full wire speed forwarding rate
  • 850nm data transmitting and receiving
  • Front panel LED status indication
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Network Media Converters
Product Number 102517
Product Name Gigabit SC-MM Media Converter, 1310nm 0.55Km
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-470-M1-US-ND - DigiKey
Specs
Operating Temperature -10 to 50 C (14 to 122 F)
Network Gigabit (Singlemode, Multimode)
Connector SFP
View Details
Industrial PoE+ Media Converters - IMC-563P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details