Computer Network Accessories, Inc. 10/100 Media Converter SC/MM 1310nm 2Km 102503

Description
The MC100CM is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC100CM supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data. Other features of this module include the ability to be used as a stand alone device (no chassis required)or with TP-LINK´s 19´´system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The MC100CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 2 kilometers. Features Auto negotiation of 10/100Mbps and auto MDI/MDX-X for TX port Provide switch configuration of Half-Duplex / Full-Duplex transfer mode for FX port Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely Extend fiber distance up to 2km Easy-to-view LED indicators provide status to monitor network activity easily External power supply Specifications Standards & Protocols IEEE 802.3, IEEE 802.3u, IEEE 802.3x Basic Function Half/Full-Duplex transfer mode for FX port Half Duplex Flow Control (IEEE 802.3x) Half Duplex Flow Control (Backpressure) Extends fiber distance up to 2km Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely Ports 1 100M SC port 1 100M RJ45 port (Auto MDI/MDIX) Network Media 10BASE-T UTP category 3, 4, 5 cable (max. 100m) EIA/TIA-568 100Ω STP (max. 100m) 100BASE-T UTP category 5, 5e cable (max. 100m) EIA/TIA-568 100Ω STP (max. 100m) 100BASE-FX Multi-mode Fiber LED Indicators PWR, FDX/Col, Link/Act, SPD Safety & Emission FCC, CE Dimensions (W x D x H): 3.7" x 2.9" x 1.1" (94.5mm x 73mm x 27mm)
Description
The MC100CM is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC100CM supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data. Other features of this module include the ability to be used as a stand alone device (no chassis required)or with TP-LINK´s 19´´system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The MC100CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 2 kilometers. Features Auto negotiation of 10/100Mbps and auto MDI/MDX-X for TX port Provide switch configuration of Half-Duplex / Full-Duplex transfer mode for FX port Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely Extend fiber distance up to 2km Easy-to-view LED indicators provide status to monitor network activity easily External power supply Specifications Standards & Protocols IEEE 802.3, IEEE 802.3u, IEEE 802.3x Basic Function Half/Full-Duplex transfer mode for FX port Half Duplex Flow Control (IEEE 802.3x) Half Duplex Flow Control (Backpressure) Extends fiber distance up to 2km Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely Ports 1 100M SC port 1 100M RJ45 port (Auto MDI/MDIX) Network Media 10BASE-T UTP category 3, 4, 5 cable (max. 100m) EIA/TIA-568 100Ω STP (max. 100m) 100BASE-T UTP category 5, 5e cable (max. 100m) EIA/TIA-568 100Ω STP (max. 100m) 100BASE-FX Multi-mode Fiber LED Indicators PWR, FDX/Col, Link/Act, SPD Safety & Emission FCC, CE Dimensions (W x D x H): 3.7" x 2.9" x 1.1" (94.5mm x 73mm x 27mm)

Suppliers

Company
Product
Description
Supplier Links
10/100 Media Converter SC/MM 1310nm 2Km - 102503 - Computer Network Accessories, Inc.
Dayton, OH, USA
10/100 Media Converter SC/MM 1310nm 2Km
102503
10/100 Media Converter SC/MM 1310nm 2Km 102503
The MC100CM is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC100CM supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data. Other features of this module include the ability to be used as a stand alone device (no chassis required)or with TP-LINK´s 19´´system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The MC100CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 2 kilometers. Features Auto negotiation of 10/100Mbps and auto MDI/MDX-X for TX port Provide switch configuration of Half-Duplex / Full-Duplex transfer mode for FX port Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely Extend fiber distance up to 2km Easy-to-view LED indicators provide status to monitor network activity easily External power supply Specifications Standards & Protocols IEEE 802.3, IEEE 802.3u, IEEE 802.3x Basic Function Half/Full-Duplex transfer mode for FX port Half Duplex Flow Control (IEEE 802.3x) Half Duplex Flow Control (Backpressure) Extends fiber distance up to 2km Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely Ports 1 100M SC port 1 100M RJ45 port (Auto MDI/MDIX) Network Media 10BASE-T UTP category 3, 4, 5 cable (max. 100m) EIA/TIA-568 100Ω STP (max. 100m) 100BASE-T UTP category 5, 5e cable (max. 100m) EIA/TIA-568 100Ω STP (max. 100m) 100BASE-FX Multi-mode Fiber LED Indicators PWR, FDX/Col, Link/Act, SPD Safety & Emission FCC, CE Dimensions (W x D x H): 3.7" x 2.9" x 1.1" (94.5mm x 73mm x 27mm)

The MC100CM is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC100CM supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data.
Other features of this module include the ability to be used as a stand alone device (no chassis required)or with TP-LINK´s 19´´system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The MC100CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 2 kilometers.

Features

  • Auto negotiation of 10/100Mbps and auto MDI/MDX-X for TX port
  • Provide switch configuration of Half-Duplex / Full-Duplex transfer mode for FX port
  • Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely
  • Extend fiber distance up to 2km
  • Easy-to-view LED indicators provide status to monitor network activity easily
  • External power supply

Specifications

  • Standards & Protocols
    • IEEE 802.3, IEEE 802.3u, IEEE 802.3x
  • Basic Function
    • Half/Full-Duplex transfer mode for FX port
    • Half Duplex Flow Control (IEEE 802.3x)
    • Half Duplex Flow Control (Backpressure)
    • Extends fiber distance up to 2km
    • Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely
  • Ports
    • 1 100M SC port
    • 1 100M RJ45 port (Auto MDI/MDIX)
  • Network Media
    • 10BASE-T
      • UTP category 3, 4, 5 cable (max. 100m)
      • EIA/TIA-568 100Ω STP (max. 100m)
    • 100BASE-T
      • UTP category 5, 5e cable (max. 100m)
      • EIA/TIA-568 100Ω STP (max. 100m)
    • 100BASE-FX
  • Multi-mode Fiber
  • LED Indicators
    • PWR, FDX/Col, Link/Act, SPD
  • Safety & Emission
    • FCC, CE
  • Dimensions (W x D x H): 3.7" x 2.9" x 1.1" (94.5mm x 73mm x 27mm)
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Network Media Converters
Product Number 102503
Product Name 10/100 Media Converter SC/MM 1310nm 2Km
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-750-SSR-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details
Industrial Copper to Fiber Ethernet Media Converters - IMC-661 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network Multimode Fiber
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Media Converter - MULTISHACK-3X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details