Computer Components, Inc. Reed Relays 3351-4275-056

Description
RELAY REED HV SPST-NC 50W 3A 5V
Request a Quote
Description
RELAY REED HV SPST-NC 50W 3A 5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3351-4275-056 is a high voltage reed relay with a normally closed single-pole contact, rated for 7500 VDC switching voltage and 10000 VDC dielectric strength. It carries up to 5 A and switches up to 50 W at 3 A max current. The 5 VDC coil has a resistance of 40 Ω ±15%, with pull-in and drop-out voltages of 3.75 V and 0.5 V. Contact resistance is 100 mΩ max. Operate and release times are 3.0 ms typical. Operating temperature range is -20 °C to +85 °C, storage from -35 °C to +100 °C. The package is 3.00 in × 0.75 in (76.2 mm × 19.05 mm) and weighs 60 g. An ISO 9001 certified product from the 3350 series.

Datasheet Summary
Powered by GS/AI

The 3351-4275-056 is a high voltage reed relay with a normally closed single-pole contact, rated for 7500 VDC switching voltage and 10000 VDC dielectric strength. It carries up to 5 A and switches up to 50 W at 3 A max current. The 5 VDC coil has a resistance of 40 Ω ±15%, with pull-in and drop-out voltages of 3.75 V and 0.5 V. Contact resistance is 100 mΩ max. Operate and release times are 3.0 ms typical. Operating temperature range is -20 °C to +85 °C, storage from -35 °C to +100 °C. The package is 3.00 in × 0.75 in (76.2 mm × 19.05 mm) and weighs 60 g. An ISO 9001 certified product from the 3350 series.

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 5393-3351-4275-056-ND - DigiKey
Thief River Falls, MN, United States
RELAY REED HV SPST-NC 50W 3A 5V

RELAY REED HV SPST-NC 50W 3A 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Relays
Product Number 5393-3351-4275-056-ND
Product Name Reed Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED DPST-NO .5A 15VDC DIP - V23100V4315B010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR111C24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details