The 3351-1275-246 is a high voltage reed relay in the 3350 series, featuring a normally open single-pole contact, a 24 VDC coil, and a maximum switching voltage of 7500 VDC. It supports a maximum switching current of 3 A and a carrying current of 5 A, with a switching capacity of 50 W. The relay has a dielectric strength of 10,000 VDC between contacts and 10,000 VDC between coil and contacts. Contact resistance is 100 mΩ max. Operate time is 3.0 ms typ, and release time is 3.0 ms typ. Operating temperature ranges from -20°C to +85°C, with storage from -35°C to +100°C. The package dimensions are 2.67 in (68.0 mm) length, 0.81 in (20.57 mm) width, and 0.35 in (8.89 mm) height. The relay is rated up to 14,000 VDC dielectric strength and complies with ISO 9001 standards.
RELAY REED HV SPST 50W 3A 24V
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 5393-3351-1275-246-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |