The 3350 series high voltage reed relay is a single-pole normally open (1A) device designed for switching up to 3500 VDC or peak AC with a maximum switching current of 3 A and carrying current of 5 A. It supports coil voltages of 5, 12, or 24 VDC, with a nominal 24 VDC coil resistance of 175 Ω ±15%. The relay has a dielectric strength between contacts of 10,000 VDC and coil-to-contact of 10,000 VDC, with contact resistance up to 100 mΩ and switching capacity of 50 W. Operate and release times are typically 3.0 ms, with an operating temperature range of -20°C to +85°C. The package measures 2.67 x 0.81 x 1.00 inches (68.0 x 20.57 x 25.4 mm) and weighs approximately 60 g. ISO 9001 certified.
RELAY REED HV SPST 200W 3A 24V
| DigiKey | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 5393-3350-1275-246-ND |
| Product Name | Reed Relays |
| Mounting | PCBoard |