Staco Energy Products Co. Transformer, Var.;0 to 240V Vo;0.8A Io;0.19kVA;240V Vi;50/60Hz;CW/CCW 252

Description
Features: Continuous Adjustable Output Voltages from AC Power Lines without Wave Form Distortion or SCR Generated Noise 50/60 Hz, Except *60 Hz and †60 Hz Only with Overvoltage Output Gold-Plated Commutator Surface Meets NAFTA Requirements
Datasheet
Description
Features: Continuous Adjustable Output Voltages from AC Power Lines without Wave Form Distortion or SCR Generated Noise 50/60 Hz, Except *60 Hz and †60 Hz Only with Overvoltage Output Gold-Plated Commutator Surface Meets NAFTA Requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Var.;0 to 240V Vo;0.8A Io;0.19kVA;240V Vi;50/60Hz;CW/CCW - 70213079 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Var.;0 to 240V Vo;0.8A Io;0.19kVA;240V Vi;50/60Hz;CW/CCW
70213079
Transformer, Var.;0 to 240V Vo;0.8A Io;0.19kVA;240V Vi;50/60Hz;CW/CCW 70213079
Features: Continuous Adjustable Output Voltages from AC Power Lines without Wave Form Distortion or SCR Generated Noise 50/60 Hz, Except *60 Hz and †60 Hz Only with Overvoltage Output Gold-Plated Commutator Surface Meets NAFTA Requirements

Features:

  • Continuous Adjustable Output Voltages from AC Power Lines without Wave Form Distortion or SCR Generated Noise
  • 50/60 Hz, Except *60 Hz and †60 Hz Only with Overvoltage Output
  • Gold-Plated Commutator Surface
  • Meets NAFTA Requirements
Supplier's Site
Variable Transformer; Transformer Type Staco Energy Products - 79W038 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Staco Energy Products
79W038
Variable Transformer; Transformer Type Staco Energy Products 79W038
VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:264V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:Manually Operated & Motor Driven; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:264V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70213079 79W038
Product Name Transformer, Var.;0 to 240V Vo;0.8A Io;0.19kVA;240V Vi;50/60Hz;CW/CCW Variable Transformer; Transformer Type Staco Energy Products
Other Transformer Types / Applications Isolation; Medical Transformer Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Pulse Transformers - 486-5491-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details