Comchip Technology Corporation Bridge Rectifiers Z4GP210-HF

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS(Z4)
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS(Z4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1509-2-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1509-2-ND
Bridge Rectifiers 641-1509-2-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS(Z4)

Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS(Z4)

Buy Now Datasheet
Bridge Rectifiers - 641-1509-6-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1509-6-ND
Bridge Rectifiers 641-1509-6-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS(Z4)

Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS(Z4)

Buy Now Datasheet
Bridge Rectifiers - 641-1509-1-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1509-1-ND
Bridge Rectifiers 641-1509-1-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS(Z4)

Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS(Z4)

Buy Now Datasheet
1KV 2A Diode and Rectifier - 299-Z4GP210-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 2A Diode and Rectifier
299-Z4GP210-HF
1KV 2A Diode and Rectifier 299-Z4GP210-HF
BRIDGE RECT 1PHASE 1KV 2A ABS Product overview: Z4GP210-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-Z4GP210-HF can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 2A ABS Product overview: Z4GP210-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-Z4GP210-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368024-Z4GP210-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368024-Z4GP210-HF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368024-Z4GP210-HF
Win Source Part Number: 1368024-Z4GP210-HF Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package: ABS(Z4) Base Product Number: Z4GP210 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1368024-Z4GP210-HF
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Supplier Device Package: ABS(Z4)
Base Product Number: Z4GP210
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
Z4GP210-HF
Bridge Rectifiers Z4GP210-HF
Bridge Rectifiers 2A 1000V

Bridge Rectifiers 2A 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 641-1509-2-ND 299-Z4GP210-HF 1368024-Z4GP210-HF Z4GP210-HF
Product Name Bridge Rectifiers 1KV 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, No Lead Tape & Reel (TR) ABS-4
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers