Comchip Technology Corporation Single Bipolar Transistors SS8050-G

Description
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 641-1790-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1790-1-ND
Single Bipolar Transistors 641-1790-1-ND
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-1790-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1790-2-ND
Single Bipolar Transistors 641-1790-2-ND
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-1790-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1790-6-ND
Single Bipolar Transistors 641-1790-6-ND
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1096153-SS8050-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1096153-SS8050-G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1096153-SS8050-G
Win Source Part Number: 1096153-SS8050-G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): SS8050-GSS8050G; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Comchip Technology Other Names: 641-1790-6,641-1790- 2,641-1790-1 Base Product Number: SS8050

Win Source Part Number: 1096153-SS8050-G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): SS8050-GSS8050G;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Comchip Technology
Other Names: 641-1790-6,641-1790-2,641-1790-1
Base Product Number: SS8050

Buy Now Datasheet
Singapore, Singapore
25V 1.5A SOT23 Bipolar Transistor
276-SS8050-G
25V 1.5A SOT23 Bipolar Transistor 276-SS8050-G
TRANS NPN 25V 1.5A SOT23-3 Product overview: SS8050-G from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050-G can be used for catalog matching and distributor lookup.

TRANS NPN 25V 1.5A SOT23-3 Product overview: SS8050-G from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - SS8050-G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
SS8050-G
Single Bipolar Transistors SS8050-G
TRANS NPN 25V 1.5A SOT23-3

TRANS NPN 25V 1.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SS8050-G
Bipolar Transistors - BJT SS8050-G
Bipolar Transistors - BJT NPN TRANSISTOR 1.5A 40V

Bipolar Transistors - BJT NPN TRANSISTOR 1.5A 40V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 641-1790-1-ND 1096153-SS8050-G 276-SS8050-G SS8050-G SS8050-G
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 25V 1.5A SOT23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
Power Gain 100 dB
Operating Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data