Comchip Technology Corporation Bridge Rectifiers SC35VB160-G

Description
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount SCVB
Request a Quote Datasheet
Description
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount SCVB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1391-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1391-ND
Bridge Rectifiers 641-1391-ND
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount SCVB

Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount SCVB

Buy Now Datasheet
Bridge Rectifiers - SC35VB160-G - 793960-SC35VB160-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - SC35VB160-G
793960-SC35VB160-G
Bridge Rectifiers - SC35VB160-G 793960-SC35VB160-G
Manufacturer: Comchip Technology Win Source Part Number: 793960-SC35VB160-G Packaging: Tray Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 5-Square, SCVB Mounting: QC Terminal Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 100μA @ 1600V Family Name: SC35VB160 Categories: Discrete Semiconductor Products Manufacturer Package: SCVB Voltage - Peak Reverse (Maximum): 1600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 12.5A Introduction Date: December 25, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Comchip Technology
Win Source Part Number: 793960-SC35VB160-G
Packaging: Tray
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 5-Square, SCVB
Mounting: QC Terminal
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 100μA @ 1600V
Family Name: SC35VB160
Categories: Discrete Semiconductor Products
Manufacturer Package: SCVB
Voltage - Peak Reverse (Maximum): 1600V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 12.5A
Introduction Date: December 25, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
SC35VB160-G
Bridge Rectifiers SC35VB160-G
Bridge Rectifiers SCVB GPP 35A 1600V Rect. Bridge Diode

Bridge Rectifiers SCVB GPP 35A 1600V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1391-ND 793960-SC35VB160-G SC35VB160-G
Product Name Bridge Rectifiers Bridge Rectifiers - SC35VB160-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 5-Square, SCVB SCVB-5
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS76SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
8 suppliers
Bridge Rectifiers - 26MB40A - 1123415-26MB40A - Win Source Electronics
View Details
2 suppliers