Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single RB751V-40-HF

Description
Win Source Part Number: 1117842-RB751V-40-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA Current - Reverse Leakage @ Vr: 500 nA @ 30 V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-RB751V-40-HFCT,6 41-RB751V-40-HFDKR,6 41-RB751V-40-HFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1117842-RB751V-40-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA Current - Reverse Leakage @ Vr: 500 nA @ 30 V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-RB751V-40-HFCT,6 41-RB751V-40-HFDKR,6 41-RB751V-40-HFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1117842-RB751V-40-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1117842-RB751V-40-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1117842-RB751V-40-HF
Win Source Part Number: 1117842-RB751V-40-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA Current - Reverse Leakage @ Vr: 500 nA @ 30 V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-RB751V-40-HFCT,6 41-RB751V-40-HFDKR,6 41-RB751V-40-HFTR

Win Source Part Number: 1117842-RB751V-40-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA
Current - Reverse Leakage @ Vr: 500 nA @ 30 V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C ~ 125°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Other Names: 641-RB751V-40-HFCT,641-RB751V-40-HFDKR,641-RB751V-40-HFTR

Buy Now Datasheet
Single Diodes - 641-RB751V-40-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 30mA Surface Mount SOD-323

Diode Schottky 30V 30mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 641-RB751V-40-HFCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 30mA Surface Mount SOD-323

Diode Schottky 30V 30mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 641-RB751V-40-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 30mA Surface Mount SOD-323

Diode Schottky 30V 30mA Surface Mount SOD-323

Buy Now Datasheet
Schottky 30V 30MA Diode and Rectifier - 280-RB751V-40-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 30MA Diode and Rectifier
280-RB751V-40-HF
Schottky 30V 30MA Diode and Rectifier 280-RB751V-40-HF
DIODE SCHOTTKY 30V 30MA SOD323 Product overview: RB751V-40-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751V-40-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 30MA SOD323 Product overview: RB751V-40-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB751V-40-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1117842-RB751V-40-HF 641-RB751V-40-HFTR-ND 280-RB751V-40-HF
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 30V 30MA Diode and Rectifier
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data