ElectroStatic Discharge (ESD) protection diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect one automotive in-vehicle network line from the damage caused by ESD and other transients.
Features and benefits
Applications
PESD1IVN-U - In-vehicle network ESD protection diode SC-70 3-Pin Product overview: PESD1IVN-UX from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1IVN-UX can be used for catalog matching and distributor lookup.
PESD1IVN-U - Trans Voltage Suppressor Diode, 150W, 26.5V V(RWM), Bidirectional, Silicon
53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
TVS DIODE 26.5VWM 53VC SOT323
TVS DIODE 26.5VWM 53VC SOT323
DIODE, AEC-Q101, ESD PROTECTION, SOT-323; Clamping Voltage Vc Max:53V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:26.5V; Power Dissipation Pd:-; Product Range:PESD1 Series; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 26.5VWM 53VC SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD1IVN-UX | 144-PESD1IVN-UX | PESD1IVN-UX | 1727-PESD1IVN-UXTR-ND | 82Y7145 | PESD1IVN-UX |
| Product Name | In-vehicle network ESD protection diode | TVS Protection Diode | TVS Diodes | Diode, Aec-Q101, Esd Protection, Sot-323; Clamping Voltage Vc Max Nexperia | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Diode Applications | Protector | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VR | 26.5 volts | |||||
| IR | 0.0500 mA | |||||
| Tj | 150 C (302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |