Zener Diode 17V 350mW ±2% Surface Mount SOT-23-3
Manufacturer: Comchip Technology
Win Source Part Number: 852334-MMBZ5247A-HF
Features: Zener Diode 17 V 350 mW
Package: Reel - TR
Family Name: MMBZ5247
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0050
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 641-MMBZ5247A-HFTR-ND | 852334-MMBZ5247A-HF |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMBZ5247A-HF |
| Tj | -50 to 150 C (-58 to 302 F) |