Comchip Technology Corporation Bridge Rectifiers KBPC5006-G

Description
Bridge Rectifier Single Phase Standard 600V QC Terminal KBPC
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V QC Terminal KBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1860-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1860-ND
Bridge Rectifiers 641-1860-ND
Bridge Rectifier Single Phase Standard 600V QC Terminal KBPC

Bridge Rectifier Single Phase Standard 600V QC Terminal KBPC

Buy Now Datasheet
Bridge Rectifiers - KBPC5006-G - 777977-KBPC5006-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC5006-G
777977-KBPC5006-G
Bridge Rectifiers - KBPC5006-G 777977-KBPC5006-G
Manufacturer: Comchip Technology Win Source Part Number: 777977-KBPC5006-G Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, KBPC Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Current - Reverse Leakage @ Vr: 10μA @ 600V Family Name: KBPC5006 Categories: Discrete Semiconductor Products Manufacturer Package: KBPC Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 25A Alternative Parts (Cross-Reference): MP506; MP506-B; KBPC5006FP; MP506-BP; Introduction Date: December 25, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Comchip Technology
Win Source Part Number: 777977-KBPC5006-G
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, KBPC
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Family Name: KBPC5006
Categories: Discrete Semiconductor Products
Manufacturer Package: KBPC
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 25A
Alternative Parts (Cross-Reference): MP506; MP506-B; KBPC5006FP; MP506-BP;
Introduction Date: December 25, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC5006-G
Bridge Rectifiers KBPC5006-G
Bridge Rectifiers DIODE RECT BRIDGE 50A 600V

Bridge Rectifiers DIODE RECT BRIDGE 50A 600V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1860-ND 777977-KBPC5006-G KBPC5006-G
Product Name Bridge Rectifiers Bridge Rectifiers - KBPC5006-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, KBPC KBPC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRM20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 7 amps
IF 330 mA
trr 2000 ns
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky Diodes & Rectifiers - 1658488 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package X3-dfn0603
RoHS Compliant RoHS
View Details