Comchip Technology Corporation Bridge Rectifiers KBPC5004W-G

Description
Bridge Rectifier Single Phase Standard 400V Through Hole KBPC-W
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole KBPC-W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC5004W-G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBPC5004W-G-ND
Bridge Rectifiers KBPC5004W-G-ND
Bridge Rectifier Single Phase Standard 400V Through Hole KBPC-W

Bridge Rectifier Single Phase Standard 400V Through Hole KBPC-W

Buy Now Datasheet
Bridge Rectifiers - KBPC5004W-G - 777976-KBPC5004W-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC5004W-G
777976-KBPC5004W-G
Bridge Rectifiers - KBPC5004W-G 777976-KBPC5004W-G
Manufacturer: Comchip Technology Win Source Part Number: 777976-KBPC5004W-G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, KBPC-W Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Current - Reverse Leakage @ Vr: 10μA @ 400V Family Name: KBPC5004W Categories: Discrete Semiconductor Products Manufacturer Package: KBPC-W Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 25A Alternative Parts (Cross-Reference): MP504W-B; DB5004PW; MB504W-BP; FDB3504PT; Introduction Date: December 25, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Comchip Technology
Win Source Part Number: 777976-KBPC5004W-G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, KBPC-W
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Family Name: KBPC5004W
Categories: Discrete Semiconductor Products
Manufacturer Package: KBPC-W
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 25A
Alternative Parts (Cross-Reference): MP504W-B; DB5004PW; MB504W-BP; FDB3504PT;
Introduction Date: December 25, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC5004W-G
Bridge Rectifiers KBPC5004W-G
Bridge Rectifiers RECT BRIDGE 50A 400V

Bridge Rectifiers RECT BRIDGE 50A 400V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number KBPC5004W-G-ND 777976-KBPC5004W-G KBPC5004W-G
Product Name Bridge Rectifiers Bridge Rectifiers - KBPC5004W-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, KBPC-W KBPC-W-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbu
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Rectifier Diode - FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Single Diodes - 448-56DN06B02ELEMXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj 180 C (356 F)
View Details
4 suppliers