Manufacturer: Comchip Technology
Win Source Part Number: 1050757-KBPC3510W-G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBPC-W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Bridge Rectifier Single Phase Standard 1kV Through Hole KBPC-W
BRIDGE RECT 1P 1KV 35A KBPC-W Product overview: KBPC3510W-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC3510W-G can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 1KV 35A KBPC-W
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1050757-KBPC3510W-G | 641-1859-ND | 299-KBPC3510W-G | KBPC3510W-G |
| Product Name | Bridge Rectifiers - KBPC3510W-G | Bridge Rectifiers | 1KV 35A Diode and Rectifier | Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | ||
| IR | 0.0100 mA | 0.0100 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |