Comchip Technology Corporation Bridge Rectifiers - KBPC3510G KBPC3510G

Description
Manufacturer: Comchip Technology Win Source Part Number: 205837-KBPC3510G Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBPC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 205837-KBPC3510G Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBPC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC3510G - 205837-KBPC3510G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC3510G
205837-KBPC3510G
Bridge Rectifiers - KBPC3510G 205837-KBPC3510G
Manufacturer: Comchip Technology Win Source Part Number: 205837-KBPC3510G Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBPC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control

Manufacturer: Comchip Technology
Win Source Part Number: 205837-KBPC3510G
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBPC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 205837-KBPC3510G
Product Name Bridge Rectifiers - KBPC3510G
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Low Distortion Attenuator Plastic Packaged PIN Diode - SMPA1304-011LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
SemiQ Inc. - GP3D008A065X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21LLYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers