Comchip Technology Corporation Bridge Rectifiers KBL406-G

Description
Bridge Rectifier Single Phase Standard 600V Through Hole KBL
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole KBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1845-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1845-ND
Bridge Rectifiers 641-1845-ND
Bridge Rectifier Single Phase Standard 600V Through Hole KBL

Bridge Rectifier Single Phase Standard 600V Through Hole KBL

Buy Now Datasheet
Bridge Rectifiers - KBL406-G - 1050735-KBL406-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBL406-G
1050735-KBL406-G
Bridge Rectifiers - KBL406-G 1050735-KBL406-G
Manufacturer: Comchip Technology Win Source Part Number: 1050735-KBL406-G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBL Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: Comchip Technology
Win Source Part Number: 1050735-KBL406-G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBL
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBL406-G
Bridge Rectifiers KBL406-G
Bridge Rectifiers VRRM=600V IF=4.0A

Bridge Rectifiers VRRM=600V IF=4.0A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1845-ND 1050735-KBL406-G KBL406-G
Product Name Bridge Rectifiers Bridge Rectifiers - KBL406-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBL KBL-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data