Manufacturer: Comchip Technology
Win Source Part Number: 142373-HER308GT-G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-27
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Defence, Military & Aerospace
Quantity per package: 1,200
Diode Standard 1000V 3A Through Hole DO-27
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 142373-HER308GT-G | HER308GT-G-ND | HER308GT-G |
| Product Name | Diodes, Rectifiers - Single - HER308GT-G | Single Diodes | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.7 volts | ||
| VR | 1000 volts | ||
| IR | 0.0050 mA |