Comchip Technology Corporation Bridge Rectifiers GBU2508-G

Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBU2508-G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBU2508-G-ND
Bridge Rectifiers GBU2508-G-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Bridge Rectifier Single Phase Standard 800V Through Hole GBU

Buy Now Datasheet
Bridge Rectifiers - GBU2508-G - 775018-GBU2508-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBU2508-G
775018-GBU2508-G
Bridge Rectifiers - GBU2508-G 775018-GBU2508-G
Manufacturer: Comchip Technology Win Source Part Number: 775018-GBU2508-G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBU Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4.2A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: GBU2508 Categories: Discrete Semiconductor Products Manufacturer Package: GBU Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 12.5A Alternative Parts (Cross-Reference): KBPC25-08S; GBPC3508S; GBU2508-BP; KBPC2508GS; Introduction Date: July 24, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Comchip Technology
Win Source Part Number: 775018-GBU2508-G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4.2A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: GBU2508
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 12.5A
Alternative Parts (Cross-Reference): KBPC25-08S; GBPC3508S; GBU2508-BP; KBPC2508GS;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBU2508-G
Bridge Rectifiers GBU2508-G
Bridge Rectifiers RECT BRIDGE 25A 800V

Bridge Rectifiers RECT BRIDGE 25A 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number GBU2508-G-ND 775018-GBU2508-G GBU2508-G
Product Name Bridge Rectifiers Bridge Rectifiers - GBU2508-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBU GBU-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16H-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers