Comchip Technology Corporation Bridge Rectifiers GBPC5008-G

Description
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
Request a Quote
Description
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1011426-GBPC5008-G is a glass passivated bridge rectifier designed for single-phase applications. It has a maximum average rectified output current of 50 A and a peak reverse voltage rating of 800 V. The device features a low forward voltage drop of 1.1 V at 25 A and a reverse leakage current of 10 µA at 800 V. It operates within a temperature range of -55°C to 150°C and is packaged in a 4-square GBPC case with QC terminal mounting. The product is RoHS compliant and UL recognized, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1011426-GBPC5008-G is a glass passivated bridge rectifier designed for single-phase applications. It has a maximum average rectified output current of 50 A and a peak reverse voltage rating of 800 V. The device features a low forward voltage drop of 1.1 V at 25 A and a reverse leakage current of 10 µA at 800 V. It operates within a temperature range of -55°C to 150°C and is packaged in a 4-square GBPC case with QC terminal mounting. The product is RoHS compliant and UL recognized, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1382-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1382-ND
Bridge Rectifiers 641-1382-ND
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1011426-GBPC5008-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1011426-GBPC5008-G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1011426-GBPC5008-G
Win Source Part Number: 1011426-GBPC5008-G Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tray Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A Current - Reverse Leakage @ Vr: 10 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Mounting Type: QC Terminal Package / Case: 4-Square, GBPC Supplier Device Package: GBPC Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-1382,GBPC5008G Base Product Number: GBPC5008

Win Source Part Number: 1011426-GBPC5008-G
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tray
Standard Package: 50
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Mounting Type: QC Terminal
Package / Case: 4-Square, GBPC
Supplier Device Package: GBPC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1382,GBPC5008G
Base Product Number: GBPC5008

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number 641-1382-ND 1011426-GBPC5008-G
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, GBPC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data