Comchip Technology Corporation 5.1V 150MW Zener Diode CZRU52C5V1-HF

Description
DIODE ZENER 5.1V 150MW 0603 Product overview: CZRU52C5V1-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V1-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 150MW 0603 Product overview: CZRU52C5V1-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V1-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 150MW Zener Diode - 287-CZRU52C5V1-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 150MW Zener Diode
287-CZRU52C5V1-HF
5.1V 150MW Zener Diode 287-CZRU52C5V1-HF
DIODE ZENER 5.1V 150MW 0603 Product overview: CZRU52C5V1-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V1-HF can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 150MW 0603 Product overview: CZRU52C5V1-HF from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRU52C5V1-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CZRU52C5V1-HF - 1165995-CZRU52C5V1-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRU52C5V1-HF
1165995-CZRU52C5V1-HF
Diodes - Zener - Single - CZRU52C5V1-HF 1165995-CZRU52C5V1-HF
Manufacturer: Comchip Technology Win Source Part Number: 1165995-CZRU52C5V1-H F Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1165995-CZRU52C5V1-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - 641-1951-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1951-6-ND
Single Zener Diodes 641-1951-6-ND
Zener Diode 5.1V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 5.1V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1951-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1951-2-ND
Single Zener Diodes 641-1951-2-ND
Zener Diode 5.1V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 5.1V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - 641-1951-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1951-1-ND
Single Zener Diodes 641-1951-1-ND
Zener Diode 5.1V 150mW ±5% Surface Mount 0603/SOD-523F

Zener Diode 5.1V 150mW ±5% Surface Mount 0603/SOD-523F

Buy Now Datasheet
Single Zener Diodes - CZRU52C5V1-HF - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CZRU52C5V1-HF
Single Zener Diodes CZRU52C5V1-HF
DIODE ZENER 5.1V 150MW 0603

DIODE ZENER 5.1V 150MW 0603

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRU52C5V1-HF
Zener Diodes CZRU52C5V1-HF
Zener Diodes 0.15W, VR=5.1V

Zener Diodes 0.15W, VR=5.1V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CZRU52C5V1-HF 1165995-CZRU52C5V1-HF 641-1951-6-ND CZRU52C5V1-HF CZRU52C5V1-HF
Product Name 5.1V 150MW Zener Diode Diodes - Zener - Single - CZRU52C5V1-HF Single Zener Diodes Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) 2-SMD, No Lead SOD-523; SOD-523F-2
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data