Comchip Technology Corporation Diodes - Zener - Single - CZRF52C2V4 CZRF52C2V4

Description
Manufacturer: Comchip Technology Win Source Part Number: 805027-CZRF52C2V4 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 2.4V Supplier Device Package: 1005/SOD-323F Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1005 (2512 Metric) Impedance (Maximum) (Zzt): 85 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100μA at 1V Part Number Series: CZRF52C2V4
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 805027-CZRF52C2V4 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 2.4V Supplier Device Package: 1005/SOD-323F Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1005 (2512 Metric) Impedance (Maximum) (Zzt): 85 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100μA at 1V Part Number Series: CZRF52C2V4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CZRF52C2V4 - 805027-CZRF52C2V4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZRF52C2V4
805027-CZRF52C2V4
Diodes - Zener - Single - CZRF52C2V4 805027-CZRF52C2V4
Manufacturer: Comchip Technology Win Source Part Number: 805027-CZRF52C2V4 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 2.4V Supplier Device Package: 1005/SOD-323F Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1005 (2512 Metric) Impedance (Maximum) (Zzt): 85 Ohms Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100μA at 1V Part Number Series: CZRF52C2V4

Manufacturer: Comchip Technology
Win Source Part Number: 805027-CZRF52C2V4
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 2.4V
Supplier Device Package: 1005/SOD-323F
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1005 (2512 Metric)
Impedance (Maximum) (Zzt): 85 Ohms
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100μA at 1V
Part Number Series: CZRF52C2V4

Buy Now
2.4V 200MW Zener Diode - 287-CZRF52C2V4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 200MW Zener Diode
287-CZRF52C2V4
2.4V 200MW Zener Diode 287-CZRF52C2V4
DIODE ZENER 2.4V 200MW 1005 Product overview: CZRF52C2V4 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C2V4 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 200MW 1005 Product overview: CZRF52C2V4 from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZRF52C2V4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 641-1053-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
641-1053-2-ND
Single Zener Diodes 641-1053-2-ND
Zener Diode 2.4V 200mW ±5% Surface Mount 1005/SOD-323F

Zener Diode 2.4V 200mW ±5% Surface Mount 1005/SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CZRF52C2V4
Zener Diodes CZRF52C2V4
Zener Diodes ZENER, 200mW 2.4V

Zener Diodes ZENER, 200mW 2.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 805027-CZRF52C2V4 287-CZRF52C2V4 641-1053-2-ND CZRF52C2V4
Product Name Diodes - Zener - Single - CZRF52C2V4 2.4V 200MW Zener Diode Single Zener Diodes Zener Diodes
VZ 2.4 volts 2.4 volts
ZZT 85 ohms 85 ohms
IR 0.1000 mA
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4737A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1220900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details