Comchip Technology Corporation END - OF - LIFE - CPDT6-5V4U CPDT6-5V4U

Description
Manufacturer: Comchip Technology Win Source Part Number: 1162894-CPDT6-5V4U Packaging: Reel - TR Type: Zener Package: SOT-23-6 Applications: General Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 8A (8/20μs) Power - Peak Pulse: 80W Power Line Protection: No Part Status: Obsolete(EOL) Family Name: CPDT6-5V4U Categories: Circuit Protection Minimum Breakdown Voltage: 6.1V Manufacturer Homepage: www.comchiptech.com Manufacturer Package: SOT-23-6 Maximum Clamping Voltage: 10V Alternative Parts (Cross-Reference): MMQA20VT3; MMQA27VT1; SMS05.TG; Introduction Date: February 23, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1162894-CPDT6-5V4U Packaging: Reel - TR Type: Zener Package: SOT-23-6 Applications: General Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 8A (8/20μs) Power - Peak Pulse: 80W Power Line Protection: No Part Status: Obsolete(EOL) Family Name: CPDT6-5V4U Categories: Circuit Protection Minimum Breakdown Voltage: 6.1V Manufacturer Homepage: www.comchiptech.com Manufacturer Package: SOT-23-6 Maximum Clamping Voltage: 10V Alternative Parts (Cross-Reference): MMQA20VT3; MMQA27VT1; SMS05.TG; Introduction Date: February 23, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - CPDT6-5V4U - 1162894-CPDT6-5V4U - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CPDT6-5V4U
1162894-CPDT6-5V4U
END - OF - LIFE - CPDT6-5V4U 1162894-CPDT6-5V4U
Manufacturer: Comchip Technology Win Source Part Number: 1162894-CPDT6-5V4U Packaging: Reel - TR Type: Zener Package: SOT-23-6 Applications: General Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 8A (8/20μs) Power - Peak Pulse: 80W Power Line Protection: No Part Status: Obsolete(EOL) Family Name: CPDT6-5V4U Categories: Circuit Protection Minimum Breakdown Voltage: 6.1V Manufacturer Homepage: www.comchiptech.com Manufacturer Package: SOT-23-6 Maximum Clamping Voltage: 10V Alternative Parts (Cross-Reference): MMQA20VT3; MMQA27VT1; SMS05.TG; Introduction Date: February 23, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1162894-CPDT6-5V4U
Packaging: Reel - TR
Type: Zener
Package: SOT-23-6
Applications: General
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V
Current - Peak Pulse (10/1000μs): 8A (8/20μs)
Power - Peak Pulse: 80W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: CPDT6-5V4U
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.1V
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: SOT-23-6
Maximum Clamping Voltage: 10V
Alternative Parts (Cross-Reference): MMQA20VT3; MMQA27VT1; SMS05.TG;
Introduction Date: February 23, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1162894-CPDT6-5V4U
Product Name END - OF - LIFE - CPDT6-5V4U
VR 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Voltage regulator diodes - 1N4747A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details