Comchip Technology Corporation Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single CMS80N06D-HF

Description
Win Source Part Number: 1119329-CMS80N06D-HF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 80A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.5W (Ta), 83W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4871 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Comchip Technology Other Names: 641-CMS80N06D-HFTR Base Product Number: CMS80 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1119329-CMS80N06D-HF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 80A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.5W (Ta), 83W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4871 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Comchip Technology Other Names: 641-CMS80N06D-HFTR Base Product Number: CMS80 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1119329-CMS80N06D-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1119329-CMS80N06D-HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1119329-CMS80N06D-HF
Win Source Part Number: 1119329-CMS80N06D-HF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 80A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 2.5W (Ta), 83W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4871 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Comchip Technology Other Names: 641-CMS80N06D-HFTR Base Product Number: CMS80 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1119329-CMS80N06D-HF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 80A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 83W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4871 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Comchip Technology
Other Names: 641-CMS80N06D-HFTR
Base Product Number: CMS80
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 641-CMS80N06D-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
641-CMS80N06D-HFTR-ND
Single FETs, MOSFETs 641-CMS80N06D-HFTR-ND
N-Channel 60V 14A (Ta), 80A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 60V 14A (Ta), 80A (Tc) 2.5W (Ta), 83W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 60VDS 20VGS 80A D-PAK

MOSFET N-CH 60VDS 20VGS 80A D-PAK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1119329-CMS80N06D-HF 641-CMS80N06D-HFTR-ND CMS80N06D-HF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data