CMS45N10H8-HF is an N-channel MOSFET designed for high-current switching applications, housed in a PPAK5x6 surface-mount package measuring 6.50 mm by 5.39 mm. It has a drain-source voltage rating of 100 V and a continuous drain current of 45 A at 25°C case temperature. The device exhibits a maximum on-resistance of 20 mΩ at VGS = 10 V and 26 mΩ at VGS = 4.5 V, with a gate threshold voltage range of 1.2 V to 2.5 V. It supports single-pulse avalanche energy up to 57 mJ and has a power dissipation rating of 94.7 W with a thermal resistance junction-case of 1.32 °C/W. The part is RoHS compliant, halogen-free, and operates from -55 °C to +150 °C. It meets AEC-Q200 automotive qualification standards.
MOSFET N-CH 100V 45A PPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 641-CMS45N10H8-HF-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |