Win Source Part Number: 1349971-CDBZ5T30100-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Technology: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: Z5-T
Supplier Device Package: SMC (Z5-T)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: CDBZ5T30100
Product Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 30 A
Diode Schottky 100V 30A Surface Mount SMC (Z5-T)
Diode Schottky 100V 30A Surface Mount SMC (Z5-T)
Schottky Diodes & Rectifiers SMD 30A 100V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 1349971-CDBZ5T30100-HF | 641-1500-2-ND | CDBZ5T30100-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Z5-T | DO-214AA-2 |