Comchip Technology Corporation Single Diodes CDBUR0530-HF

Description
DIODE SCHOTTKY 20V 500MA 0603
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 500MA 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-CDBUR0530-HFTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 500MA 0603

DIODE SCHOTTKY 20V 500MA 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 641-CDBUR0530-HFTR-ND
Product Name Single Diodes
Tj 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details