DIODE SCHOTTKY 30V 200MA 0603 SO Product overview: CDBUR0230L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBUR0230L-HF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA 0603
Manufacturer: Comchip Technology
Win Source Part Number: 1160530-CDBUR0230L-H
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers VR:30V,IO:200mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBUR0230L-HF | 641-CDBUR0230L-HFTR-ND | 1160530-CDBUR0230L-HF | CDBUR0230L-HF |
| Product Name | Schottky 30V 200MA Diode and Rectifier | Single Diodes | END - OF - LIFE - CDBUR0230L-HF | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOD-523; SOD-523F |