Comchip Technology Corporation Schottky 30V 200MA Diode and Rectifier CDBU0230-HF

Description
DIODE SCHOTTKY 30V 200MA 0603C Product overview: CDBU0230-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0230-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA 0603C Product overview: CDBU0230-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0230-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-CDBU0230-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-CDBU0230-HF
Schottky 30V 200MA Diode and Rectifier 280-CDBU0230-HF
DIODE SCHOTTKY 30V 200MA 0603C Product overview: CDBU0230-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0230-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA 0603C Product overview: CDBU0230-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBU0230-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBU0230-HF - 1160525-CDBU0230-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBU0230-HF
1160525-CDBU0230-HF
Diodes, Rectifiers - Single - CDBU0230-HF 1160525-CDBU0230-HF
Manufacturer: Comchip Technology Win Source Part Number: 1160525-CDBU0230-HF Manufacturer Homepage: www.comchiptech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1160525-CDBU0230-HF
Manufacturer Homepage: www.comchiptech.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - 641-1992-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1992-2-ND
Single Diodes 641-1992-2-ND
Diode Schottky 30V 200mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 200mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1992-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1992-1-ND
Single Diodes 641-1992-1-ND
Diode Schottky 30V 200mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 200mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Single Diodes - 641-1992-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1992-6-ND
Single Diodes 641-1992-6-ND
Diode Schottky 30V 200mA Surface Mount 0603C/SOD-523F

Diode Schottky 30V 200mA Surface Mount 0603C/SOD-523F

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBU0230-HF
Schottky Diodes & Rectifiers CDBU0230-HF
Schottky Diodes & Rectifiers VR=30V, IO=200mA

Schottky Diodes & Rectifiers VR=30V, IO=200mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes
Product Number 280-CDBU0230-HF 1160525-CDBU0230-HF 641-1992-2-ND CDBU0230-HF
Product Name Schottky 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - CDBU0230-HF Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) 0603
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0119 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
RF Pin Diode, Antenna Switch - BAR90-02ELS - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Life Cycle Stage discontinued
View Details
3 suppliers