DIODE SCHOTTKY 30V 200MA 0402 Product overview: CDBQR40-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBQR40-HF can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Diode Schottky 30V 200mA Surface Mount 0402/SOD-923F
Manufacturer: Comchip Technology
Win Source Part Number: 801863-CDBQR40-HF
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: 0402/SOD-923F
Manufacturer Package: 0402
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 200mA
Current - Reverse Leakage at Vr: 1μA at 10V
Part Number Series: CDBQR40
DIODE SCHOTTKY 30V 200MA 0402
DIODE SCHOTTKY 30V 200MA 0402
Schottky Diodes & Rectifiers VR=40V, IO=200mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CDBQR40-HF | 641-2074-2-ND | 801863-CDBQR40-HF | 186-CDBQR40-HF | CDBQR40-HF | CDBQR40-HF |
| Product Name | Schottky 30V 200MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CDBQR40-HF | DIODE SCHOTTKY 30V 200MA 0402 | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | 0402 (1005 Metric) | 0402 (1006 Metric) | 0402 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) | |||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts |