Comchip Technology Corporation Single Diodes CDBMT240L-HF

Description
Diode Schottky 40V 2A (DC) Surface Mount SOD-123H
Request a Quote Datasheet
Description
Diode Schottky 40V 2A (DC) Surface Mount SOD-123H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBMT240L-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBMT240L-HF-ND
Single Diodes CDBMT240L-HF-ND
Diode Schottky 40V 2A (DC) Surface Mount SOD-123H

Diode Schottky 40V 2A (DC) Surface Mount SOD-123H

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324039-CDBMT240L-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324039-CDBMT240L-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324039-CDBMT240L-HF
Manufacturer: Comchip Technology Win Source Part Number: 1324039-CDBMT240L-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 400 mV @ 2 A Current - Reverse Leakage @ Vr: 1 mA @ 40 V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 100°C Supplier Device Package: SOD-123H Case / Package: SOD-123H ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: CDBMT240 RoHS Status: ROHS3 Compliant

Manufacturer: Comchip Technology
Win Source Part Number: 1324039-CDBMT240L-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 400 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Capacitance @ Vr, F: 160pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 100°C
Supplier Device Package: SOD-123H
Case / Package: SOD-123H
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: CDBMT240
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBMT240L-HF
Schottky Diodes & Rectifiers CDBMT240L-HF
Schottky Diodes & Rectifiers VR=40V, IO=2A

Schottky Diodes & Rectifiers VR=40V, IO=2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBMT240L-HF-ND 1324039-CDBMT240L-HF CDBMT240L-HF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Tj -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854SW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Single Diodes - 448-BAS70E6433HTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Schottky Diode Quad Mixer Chips Supplied on Film Frame - DME4102-099 - Skyworks Solutions, Inc.
Specs
Applications Mixer
VF 0.0100 volts
View Details
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8600 volts
View Details