Comchip Technology Corporation Diodes, Rectifiers - Single - CDBM240-G CDBM240-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 1028636-CDBM240-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini SMA/SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1028636-CDBM240-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini SMA/SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBM240-G - 1028636-CDBM240-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBM240-G
1028636-CDBM240-G
Diodes, Rectifiers - Single - CDBM240-G 1028636-CDBM240-G
Manufacturer: Comchip Technology Win Source Part Number: 1028636-CDBM240-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 160pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini SMA/SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Comchip Technology
Win Source Part Number: 1028636-CDBM240-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 160pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Diodes - CDBM240-G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBM240-G-ND
Single Diodes CDBM240-G-ND
Diode Schottky 40V 2A (DC) Surface Mount Mini SMA/SOD-123

Diode Schottky 40V 2A (DC) Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBM240-G
Schottky Diodes & Rectifiers CDBM240-G
Schottky Diodes & Rectifiers VR=40V, IO=2A

Schottky Diodes & Rectifiers VR=40V, IO=2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes
Product Number 1028636-CDBM240-G CDBM240-G-ND CDBM240-G
Product Name Diodes, Rectifiers - Single - CDBM240-G Single Diodes Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 4843520 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
View Details
Diode Arrays - BAS7005E6327HTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
9 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.8 volts
View Details